The LYT77K-K2M1-26-Z is a high-power LED manufactured by OSRAM Opto Semiconductors. It is part of the OSRAM OSLON SSL family, designed for demanding applications requiring high light output, reliability, and long lifespan. This LED is engineered to deliver exceptional performance in solid-state lighting solutions.
Applications
- Street lighting
- High bay lighting
- Tunnel lighting
- Area lighting
- Horticultural lighting
- Architectural lighting
Features
- High luminous flux
- Long lifetime
- Low thermal resistance
- Compact package
- High efficiency
- Wide viewing angle
Benefits
- Reduced energy consumption due to high efficiency.
- Lower maintenance costs thanks to long lifespan.
- Improved light quality with high luminous flux.
- Excellent thermal management for stable performance.
- Versatile integration due to compact size.
- Uniform light distribution with wide viewing angle.
Specifications
The LYT77K-K2M1-26-Z features a typical forward voltage of around 3.0V and a forward current that can range up to 1.5A depending on the specific configuration. It offers a high luminous flux, typically in the hundreds of lumens. The correlated color temperature (CCT) varies, but it's available in various options from warm white to cool white, allowing for application-specific customization. The LED is designed for surface mount technology (SMT) and features a robust package for effective heat dissipation. The die is based on Thinfilm/ThinGaN technology. This technology allows for high efficiency and luminance.
The LED's robust design and high performance make it suitable for outdoor lighting applications where reliability and longevity are critical. The low thermal resistance allows for efficient heat dissipation, maintaining stable performance even at high operating temperatures. The OSLON SSL family is known for its durability and resistance to environmental factors, making it a preferred choice for demanding environments.