EN
  • EN
  • DE

TLP621(D4AST4-F2,F)

Part No TLP621(D4AST4-F2,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218281-TLP621(D4AST4-F2,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP621(D4AST4-F2,F) CAD Model

Description

The TLP621(D4AST4-F2,F) is a four-channel, high-isolation optocoupler from Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration allows for electrical isolation between the input and output circuits, making it ideal for applications where isolation and safety are paramount.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • AC Servo Drives: Provides isolation between the control circuit and the power stage.
  • Inverter Applications: Isolates the control circuitry from the high-voltage power switching components.
  • General Purpose Inverters: Enables safe control of inverter circuits.
  • Switching Power Supplies: Offers isolation in feedback and control loops.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms) for enhanced safety and protection.
  • Current Transfer Ratio (CTR): Provides a good CTR, ensuring efficient signal transfer between the input and output.
  • Low Input Current: Requires a low input current to activate the LED, making it compatible with various logic circuits.
  • Compact Package: Available in a small, space-saving package for high-density board layouts.
  • Pb-Free and RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect sensitive control circuitry from high voltages and transients.
  • Noise Immunity: Reduces noise coupling between circuits, improving overall system performance.
  • Simplified Circuit Design: Simplifies circuit design by eliminating the need for complex isolation techniques.
  • Improved Reliability: Offers high reliability and long operational life.
  • Compliance: Meets relevant safety standards and regulations.

The TLP621 series is designed for high-density mounting and is available in various lead forming options. The (D4AST4-F2,F) suffix indicates specific lead forming and packaging configurations. This optocoupler is commonly used in industrial automation, motor control, and power supply applications due to its robust performance and safety features. The device's wide operating temperature range and stable performance make it suitable for demanding environments.

You May Also Be Interested in

TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL / Optoisolator Transistor Output 10000VDC 1 Channel Axial
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Lite-On Inc.
P/C LTV-214 STD. TYPE
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Isocom Components 2004 LTD
Lowest to $0.5634
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess