EN
  • EN
  • DE

TLP645G

Part No TLP645G
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100045-TLP645G
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP645G CAD Model

Description

The TLP645G is a solid-state relay (SSR) or photorelay manufactured by Toshiba Semiconductor and Storage. It integrates an infrared LED and a MOSFET to provide electrical isolation and switching capabilities. This device is designed for various applications requiring reliable and isolated switching of analog and digital signals.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for switching and isolating control signals.
  • Instrumentation: Found in test and measurement equipment to isolate sensitive measurement circuits.
  • Power Supplies: Employed in power supplies to control and isolate different sections.
  • Security Systems: Used in alarm systems and other security devices for switching and isolation.
  • Office Automation Equipment: Integrated into printers, copiers, and other office devices for switching and control functions.

Features:

  • High Isolation Voltage: Provides high electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes voltage drop and power dissipation in the on-state, improving efficiency.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.
  • Low Input Current: Requires minimal input current to activate the LED, making it compatible with low-power control circuits.
  • Small Package: Compact design allows for integration into space-constrained applications.
  • Surface Mount Device (SMD): Facilitates automated assembly, reducing manufacturing costs.

Benefits:

  • Improved Safety: High isolation voltage protects against electrical hazards.
  • Enhanced Signal Integrity: Electrical isolation prevents noise and ground loops from interfering with signals.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, saving energy.
  • Increased Reliability: Solid-state design offers greater reliability and a longer lifespan compared to electromechanical relays.
  • Compact Design: Small package allows for integration into densely populated circuit boards.

Typical Specifications:

Isolation Voltage: 3750 Vrms

On-State Resistance: Typically a few ohms, check datasheet for exact value

Load Voltage: 60V

Load Current: 400mA

Turn-On Time: Less than 1 ms

Turn-Off Time: Less than 1 ms

You May Also Be Interested in

Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess