EN
  • EN
  • DE

TLP718F(D4-TPF)

Part No TLP718F(D4-TPF)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Coupler Ipm 5MB Open 10KV SD6 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Direction Unidirectional
Mount Surface Mount
Number of Elements 1
Number of Pins 6
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100057-TLP718F(D4-TPF)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP718F(D4-TPF) CAD Model

Description

The TLP718F(D4-TPF) is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation and fast switching speeds. It consists of a GaAlAs infrared emitting diode (LED) optically coupled to a photodetector IC. This configuration provides excellent electrical isolation between the input and output, making it suitable for use in industrial and power control applications.

Applications:

  • Inverter Control: Used in inverter circuits for motor drives and power conversion, providing isolated gate drive signals.
  • Power Supplies: Used in switching mode power supplies (SMPS) for isolated feedback control and protection circuits.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems to isolate control signals.
  • Communication Interfaces: Used in isolated communication interfaces such as RS-485 and CAN bus systems.
  • Measurement Equipment: Found in test and measurement equipment to isolate sensitive measurement circuits from noisy environments.

Features:

  • High-Speed Switching: Offers fast switching speeds, allowing for high-frequency operation.
  • High Isolation Voltage: Provides high electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low Input Current: Requires a low input current to activate the LED, making it compatible with low-power control circuits.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Small Package: Compact package allows for high-density mounting on circuit boards.

Benefits:

  • Improved System Performance: Fast switching speeds allow for more efficient control and faster response times.
  • Enhanced Safety: High isolation voltage protects users and equipment from electrical hazards.
  • Reduced Power Consumption: Low input current minimizes power dissipation in the control circuit.
  • Increased Reliability: Solid-state design provides greater reliability and longer lifespan compared to electromechanical relays.
  • Space-Saving Design: Compact package allows for integration into space-constrained applications.

Typical Specifications:

Data Rate: Consult Datasheet for specific values.

Isolation Voltage: Consult Datasheet for specific values.

Input Forward Current: Consult Datasheet for specific values.

Supply Voltage (VCC): Consult Datasheet for specific values.

Operating Temperature Range: Consult Datasheet for specific values.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,138 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess