EN
  • EN
  • DE
  • IT

TLP719F(ABB-TP,F)

Part No TLP719F(ABB-TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description PHOTOCOUPLER  /  Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr Toshiba Semiconductor and Storage
Package Bulk
Product Status Last Time Buy
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 20% @ 16mA
Input Type DC
Output Type Transistor with Base
Current - Output / Channel 8mA
Voltage - Forward (Vf) (Typ) 1.65V
Current - DC Forward (If) (Max) 25 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SDIP
Base Product Number TLP719
ECCN EAR99
HTSUS 8541.49.8000
Other Names 264-TLP719F(ABB-TPF)
Standard Package 1
Win Source Part Number 970372-TLP719F(ABB-TP,F)
Ultra Librarian 3D Model Ultra Librarian TLP719F(ABB-TP,F) CAD Model

Description

The TLP719F(ABB-TP,F) is an optoisolator transistor with a photovoltaic output.

  • Win Source Part Number: 970372
  • Category: Isolators
  • Packaging: Bulk
  • Standard Package: 1
  • Mounting Style: Surface mount
  • Package/Case: 6-SOIC (0.268", 6.80mm Width)
  • Manufacturer: Toshiba Semiconductor and Storage
  • Voltage Isolation: 5000Vrms
  • HTSUS Code: 8541.49.8000

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
Lumex Opto/Components Inc.
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
Lowest to $0.6360
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.7556
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
Lowest to $1.6455
Isocom Components 2004 LTD
Lowest to $4.9674

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess