EN
  • EN
  • DE

TLP731GR

Part No TLP731GR
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100061-TLP731GR
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP731GR CAD Model

Description

The TLP731GR is a high-isolation voltage photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a GaAlAs infrared emitting diode (LED) optically coupled to a phototransistor. This configuration allows for electrical isolation between the input and output, making it suitable for applications where isolation and signal transfer are essential.

Applications:

  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output signals, preventing ground loops and protecting sensitive circuitry.
  • Inverter Control Circuits: Implemented in inverter control systems for isolating gate drive signals, improving safety and performance.
  • Power Supplies: Provides feedback isolation in switching power supplies, ensuring safe and reliable operation.
  • Measurement and Instrumentation: Employed in test and measurement equipment to isolate sensitive measurement circuits from noisy environments.
  • General-Purpose Isolation: Used in a variety of electronic circuits to provide electrical isolation and prevent ground loops.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between the input and output, ensuring electrical safety and preventing equipment damage.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, enabling efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Compact Package: Small package allows for high-density mounting on printed circuit boards.
  • Safety Standards Compliance: Meets relevant safety standards for industrial applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects users and equipment from dangerous voltage levels.
  • Improved Signal Integrity: Electrical isolation prevents ground loops and noise from interfering with signals.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.
  • Compact Design: Small package allows for integration into space-constrained applications.

Typical Specifications:

Isolation Voltage: Typically >3750 Vrms (check datasheet)

Current Transfer Ratio (CTR): Check datasheet for specific value

Forward Current (IF): Check datasheet for specific value

Collector-Emitter Voltage (VCEO): Check datasheet for specific value

Operating Temperature Range: Check datasheet for specific value

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess