EN
  • EN
  • DE

TLP741(D4-LF2,F)

Part No TLP741(D4-LF2,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370739-TLP741(D4-LF2,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP741(D4-LF2,F) CAD Model

Description

The TLP741(D4-LF2,F) is a photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation and signal transfer. The specific designators (D4-LF2,F) likely refer to specific packaging and lead forming options. This device typically consists of an infrared emitting diode (IRED) optically coupled to a phototransistor.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the control circuitry and the field devices, protecting against voltage surges and noise.
  • Microcomputer Interfaces: Used as a buffer between microcomputer systems and external peripherals, isolating sensitive circuits.
  • Measuring Instruments: Isolates the measurement circuit from the power supply and control circuits, improving accuracy and safety.
  • Power Supplies: Used in feedback loops to isolate the output voltage from the control circuitry.
  • General Purpose Inverters: Provides isolation between the control and power sections.
  • Control Equipment: Protects control circuits from high-voltage transients and noise in industrial environments.

Features

  • High Isolation Voltage: Provides electrical isolation between the input and output circuits.
  • Current Transfer Ratio (CTR): Offers a specified current transfer ratio, ensuring efficient signal transfer.
  • Compact Package: Space-saving design allows for high-density mounting.
  • Operating Temperature Range: Operates reliably over a wide temperature range.
  • Lead Forming Options: (D4-LF2,F) indicates specific lead forming for ease of PCB mounting.
  • Phototransistor Output: Provides a transistor output for driving various loads.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high-voltage hazards.
  • Improved System Reliability: Isolates noisy or potentially damaging signals from the control circuitry.
  • Simplified Circuit Design: Simplifies interfacing between different voltage levels and circuit types.
  • Space Saving: Compact package allows for use in densely populated circuit boards.
  • Versatile Applications: Suitable for a wide range of applications requiring electrical isolation.
  • Noise Reduction: Prevents noise from propagating between different circuit sections.

Additional Details

The TLP741 series is designed to meet various international safety standards. The current transfer ratio (CTR) is an important specification for this device, as it determines the output current for a given input current. The (D4-LF2,F) designation refers to specific lead forming options which may include surface mount or through-hole configurations, and possibly lead-free options (LF2). It's designed for through-hole mounting. Check the datasheet for precise specifications, including isolation voltage, CTR range, and operating temperature.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess