EN
  • EN
  • DE

TLP741J(D4-LF2,N,F)

Part No TLP741J(D4-LF2,N,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370742-TLP741J(D4-LF2,N,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP741J(D4-LF2,N,F) CAD Model

Description

The TLP741J(D4-LF2,N,F) is a photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between different parts of a circuit. The notation (D4-LF2,N,F) likely refers to specific variations in packaging and lead forming, with LF2 possibly indicating a lead-free option.

Applications

  • Programmable Logic Controllers (PLCs): Provides crucial isolation between the control circuitry and the input/output modules, protecting against voltage surges, transients, and electrical noise in industrial environments.
  • Microcomputer Interfaces: Offers galvanic isolation between microcomputer systems and external peripherals, safeguarding sensitive circuits and enhancing overall system reliability.
  • Measuring Instruments: Used in precision measuring equipment to isolate the measurement circuit from the power supply and control circuits, thereby minimizing ground loops and improving accuracy.
  • Power Supplies: Provides feedback isolation in switching power supplies, enabling stable and tightly controlled output voltage regulation while maintaining a safe separation between the primary and secondary sides.
  • General Purpose Inverters: Isolates the control and power sections of inverters, enhancing safety for both users and the equipment itself.
  • Control Equipment: Protects critical control circuits from potentially damaging high-voltage transients and noise, ensuring stable and reliable operation in industrial control systems.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output sides, ensuring safety and preventing damage from voltage surges.
  • Current Transfer Ratio (CTR): Specified CTR ensures efficient and predictable signal transfer between the input and output.
  • Operating Temperature Range: Designed to operate reliably over a wide temperature range, making it suitable for diverse environmental conditions.
  • Phototransistor Output: Utilizes a phototransistor output stage, providing versatility in interfacing with various external circuits.
  • Compact Package: Features a space-saving package design, enabling high-density board layouts and efficient use of PCB real estate.
  • Lead Forming Options: The designation (D4-LF2,N,F) likely indicates specific lead forming configurations optimized for convenient PCB mounting and soldering processes. The LF2 portion suggests a lead-free finish for compliance with environmental regulations.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from potentially hazardous high-voltage conditions.
  • Improved Reliability: Isolates noisy or potentially damaging signals from control circuitry, minimizing the risk of malfunction or component failure.
  • Simplified Circuit Design: Simplifies the design process by facilitating interfacing between circuits operating at different voltage levels or with different ground potentials.
  • Space Saving: The compact package design enables efficient use of board space, particularly in densely populated circuit boards.
  • Environmental Compliance: The lead-free option ensures compliance with RoHS and other environmental regulations.
  • Versatile Applications: Suitable for a broad range of applications requiring electrical isolation, making it a versatile component for various electronic designs.

Additional Details

The TLP741J series is designed and manufactured to meet stringent international safety standards. A key parameter of this component is the Current Transfer Ratio (CTR), which defines the ratio of output current to input current. The designation (D4-LF2,N,F) provides crucial information regarding the package type, lead forming details, and surface finish, all of which are critical for proper PCB assembly and long-term reliability. The LF2 portion suggests a lead-free finish. Refer to the detailed datasheet for specific information regarding isolation voltage ratings, CTR ranges, operating temperature specifications, and precise package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Pulse
Lowest to $1.6817
NVIDIA
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
475+ $0.4909 $233.1775
610+ $0.4747 $289.5670
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess