EN
  • EN
  • DE

TLP846(R)

Part No TLP846(R)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218373-TLP846(R)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP846(R) CAD Model

Description

The TLP846(R) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage, designed for applications requiring robust electrical isolation and high-speed data transmission. It utilizes gallium arsenide (GaAs) light-emitting diodes (LEDs) optically coupled to high-gain, high-speed photodetectors within a compact package.

Applications

  • Digital Logic Isolation: Provides electrical isolation between digital circuits, preventing ground loops and reducing noise coupling.
  • Microprocessor System Interfaces: Used to interface microprocessors with peripheral devices, protecting them from voltage spikes and electrical noise.
  • Programmable Logic Controllers (PLCs): Offers isolated inputs and outputs for PLCs, enhancing system reliability and overall safety.
  • Inverter and Motor Control: Integrated into motor drives and inverters to provide isolated gate drive signals.
  • High-Speed Data Transmission Systems: Suitable for transmitting data at high speeds while ensuring critical electrical isolation.

Features

  • High-Speed Operation: Designed for data rates suitable for various high-speed communication protocols.
  • High Isolation Voltage: Provides significant electrical isolation between the input and output.
  • Compact Package: Space-saving design suitable for high-density circuit boards.
  • Low Input Current: Requires minimal input current, making it compatible with diverse logic circuits.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • Enhanced Safety: Electrical isolation safeguards sensitive control circuitry from high-voltage transients and electrical noise.
  • Improved Reliability: Prevents ground loop issues and minimizes noise coupling, enhancing system reliability.
  • Efficient Data Throughput: Supports high-speed data transmission without signal degradation.
  • Space-Saving Design: Allows integration into space-constrained application environments.
  • Versatile Application: Suitable for applications needing isolated data transmission.

Additional Details

The TLP846(R) typically offers an isolation voltage of 3750 Vrms. Its propagation delay is optimized for high-speed operation. It is available in a surface-mount package to streamline automated assembly processes. Its (R) designation may indicate specific packaging or performance characteristics. The precise details of this can vary, it's best to refer to the datasheet.

This photocoupler is designed to deliver a reliable and efficient solution for isolated data transmission needs in electronic systems. Its high isolation voltage, compact size, and high-speed operation make it a good choice for applications that require high performance and safety.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess