The TLPN137(TP1,F) is a high-speed, high-isolation voltage phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It's specifically designed for applications requiring both electrical isolation and fast switching speeds. This optocoupler is often used in digital logic interfaces, switching power supplies, and other high-performance systems.
Applications
- High-speed digital logic interfaces
- Switching power supplies
- Computer peripheral interfaces
- Microprocessor system interfaces
- Noise isolation in sensitive circuits
Features
- High isolation voltage (5000 Vrms minimum)
- High-speed switching
- Current Transfer Ratio (CTR) of 50% to 300%
- Low saturation voltage
- DIP-6 package
- Lead-free and RoHS compliant
Benefits
- Provides robust electrical isolation, protecting sensitive circuits from high voltage transients and ground loops.
- Enables high-speed data transmission without electrical interference.
- Offers a wide range of current transfer ratios for flexible design options.
- Minimizes power dissipation due to its low saturation voltage.
- Complies with environmental regulations, ensuring a sustainable design.
Additional Details
The TLPN137(TP1,F) consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It has a typical forward voltage of 1.25V. The collector-emitter breakdown voltage is typically 70V. The response time is very fast, typically in the microseconds range. This allows for high-speed data transfer rates. The operating temperature range is -55°C to +100°C. The device is designed to meet stringent safety standards, including UL, CSA, and VDE. The device’s high common-mode transient immunity (CMTI) helps prevent spurious triggering in noisy environments.