EN
  • EN
  • DE

TLRV1020

Part No TLRV1020
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370870-TLRV1020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLRV1020 CAD Model

Description

The TLRV1020 is a red SMD LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for surface mounting on printed circuit boards (PCBs), making it suitable for automated assembly processes. It provides a bright and reliable red light source for various applications.

Applications:

  • Indicator lights in consumer electronics (e.g., power indicators, status lights).
  • Backlighting for keypads and small displays.
  • Industrial control panels for visual signaling.
  • Automotive applications, such as dashboard indicators.
  • Medical equipment for status indication.

Features:

  • Surface Mount Device (SMD): Simplifies assembly with automated placement and soldering.
  • Red Light Emission: Provides a clear and easily visible red light.
  • Compact Package: Allows for high-density mounting on PCBs.
  • Low Power Consumption: Efficient operation reduces energy usage.
  • Long Operating Life: Ensures reliability and reduces maintenance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Easy Assembly: Reduces manufacturing time and costs with SMD technology.
  • Clear Indication: Provides readily understandable visual signals.
  • Space Saving: Enables miniaturization of electronic products.
  • Energy Efficient: Low power consumption minimizes energy costs.
  • Reliable Performance: Long lifespan ensures consistent operation.

Additional Details:

The TLRV1020 LED has specific characteristics regarding its luminous intensity, forward voltage, and viewing angle, which are crucial for proper integration into electronic circuits. Detailed specifications, including the recommended soldering profile and package dimensions, are available in the official Toshiba Semiconductor and Storage datasheet.

This LED's design and materials ensure consistent performance and durability, making it a suitable choice for a wide range of applications requiring reliable red light indication.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess