EN
  • EN
  • DE

TMM2016BP-10

Part No TMM2016BP-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372429-TMM2016BP-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2016BP-10 CAD Model

Description

The TMM2016BP-10 is a high-speed static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. Organized as 131,072 words by 8 bits (1 Mbit), it is designed for applications demanding fast access times and low power consumption.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory for high-speed data acquisition
  • Control memory in embedded systems and industrial controllers
  • Working memory in digital signal processing (DSP) systems
  • High-speed storage in networking equipment

Features

  • Organization: 131,072 words x 8 bits (1 Mbit)
  • Access Time: 10 ns
  • Supply Voltage: 5V
  • Operating Current: Low operating current for efficient power use
  • Standby Current: Very low standby current for battery-backed applications
  • Package: DIP or SOIC (Specific package type requires verification from the datasheet)
  • Operating Temperature: -40°C to +85°C (Industrial temperature range)

Benefits

  • High Speed: 10 ns access time ensures quick data retrieval and processing.
  • Low Power: Reduced power consumption extends battery life in portable devices.
  • Large Capacity: 1 Mbit storage capacity is ample for many data and program storage requirements.
  • Ease of Use: Standard SRAM interface simplifies integration into existing systems.
  • Reliability: Designed for robust performance in harsh operating environments.

Additional Details

The TMM2016BP-10 SRAM provides a high-speed, low-power memory solution with a large storage capacity. It is suitable for applications requiring rapid data access and processing. The available package options (DIP and SOIC) allow for flexible mounting on PCBs. For detailed specifications including power consumption at various frequencies, package dimensions, and pinout information, always consult the official Toshiba datasheet.

Key Specifications:

  • Memory Size: 1 Mbit
  • Organization: 131,072 words x 8 bits
  • Access Time: 10 ns
  • Supply Voltage: 5 V ± 10%
  • Operating Temperature: -40°C to +85°C
  • Data Retention Voltage: Typically 2 V

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess