EN
  • EN
  • DE

TMM27256AD-20

Part No TMM27256AD-20
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372446-TMM27256AD-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM27256AD-20 CAD Model

Description

The TMM27256AD-20 is a 256K-bit (32,768 words x 8 bits) Erasable Programmable Read-Only Memory (EPROM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring non-volatile data storage and the ability to be reprogrammed. The -20 indicates an access time of 200ns.

Applications

  • Embedded Systems: Used for storing firmware and boot code in embedded systems such as microcontrollers.
  • Industrial Control Equipment: Employed in programmable logic controllers (PLCs) and other industrial automation systems for storing control algorithms.
  • Computer Peripherals: Stores configuration data and firmware in devices such as printers and scanners.
  • Telecommunications: Used in network devices for storing configuration parameters and software.
  • Robotics: Provides non-volatile memory for robot control programs and calibration data.

Features

  • Erasable and Reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed electrically.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Fully Static Operation: Does not require clocking or refresh cycles.
  • Three-State Output: Allows for easy memory expansion.
  • TTL Compatible: Interfaces with standard TTL logic.
  • Access Time: 200ns access time ensures rapid data retrieval.

Benefits

  • Flexibility in Design: The ability to erase and reprogram facilitates design changes and upgrades.
  • Simplified Power Supply: The single 5V power supply simplifies power supply requirements.
  • Easy Integration: TTL compatibility allows for easy interfacing with other components.
  • Reliable Data Storage: Provides non-volatile storage, retaining data even when power is off.
  • Fast Program Execution: 200ns access time contributes to quick program execution.

Additional Details

The TMM27256AD-20 typically comes in a 28-pin DIP (Dual In-line Package). It requires a UV EPROM programmer for programming and erasure. Electrostatic discharge (ESD) precautions should be taken when handling the device. Consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and programming specifications. Data retention is typically guaranteed for many years under normal operating conditions. The device is designed to operate over a wide temperature range, making it suitable for a variety of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Pulse
Lowest to $1.6817
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
NVIDIA
Lowest to $6.5292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess