EN
  • EN
  • DE

TMM2764AD-15

Part No TMM2764AD-15
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372449-TMM2764AD-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2764AD-15 CAD Model

Description

The TMM2764AD-15 is a high-speed, 64K-bit (8,192 words x 8 bits) Erasable Programmable Read-Only Memory (EPROM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring non-volatile data storage with the ability to be reprogrammed. The -15 indicates an access time of 150ns.

Applications

  • Embedded Systems: Storage of firmware and boot code in various embedded applications.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment for storing control algorithms.
  • Telecommunications Equipment: Stores configuration data and software in network devices.
  • Medical Devices: Employed in medical instruments for storing calibration data and operational software.
  • Automotive Electronics: Used for storing engine control unit (ECU) parameters and software.

Features

  • High-Speed Access: 150ns access time allows for quick data retrieval.
  • Erasable and Reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed, allowing for firmware updates.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Fully Static Operation: Does not require clocking or refresh cycles, simplifying timing control.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Fast System Performance: The high-speed access time contributes to faster program execution.
  • Flexibility in Development: Reprogrammability allows for easy updates and modifications to stored data.
  • Simplified System Design: The single 5V power supply simplifies power supply requirements.
  • Easy System Integration: TTL compatibility allows for easy interfacing with other components.
  • Reliable Data Storage: Provides non-volatile data storage, retaining data even when power is off.

Additional Details

The TMM2764AD-15 comes in a 28-pin DIP (Dual In-line Package). It requires a UV EPROM programmer for programming and erasure. Electrostatic discharge (ESD) precautions are necessary when handling the device. Consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and programming specifications. Its durable design makes it suitable for a wide range of operating environments. Data retention is typically guaranteed for several years under normal operating conditions.

You May Also Be Interested in

Pulse
Lowest to $1.6817
Lite-On Inc.
Need more? Email Us
Pulse
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
KEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess