EN
  • EN
  • DE

TMP27C256-10

Part No TMP27C256-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372580-TMP27C256-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP27C256-10 CAD Model

Description

The TMP27C256-10 is a high-speed, 256-kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Toshiba Semiconductor and Storage. Designed for applications requiring non-volatile memory with fast access times, this device offers a reliable and efficient solution for storing firmware, lookup tables, and other critical data.

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and configuration data in embedded systems.
  • Industrial Control Equipment: Stores program code and calibration data in industrial control systems.
  • Telecommunications Equipment: Holds configuration parameters and program instructions in telecommunications devices.
  • Computer Peripherals: Stores firmware for printers, scanners, and other computer peripherals.
  • Consumer Electronics: Used in devices such as video game consoles and set-top boxes for storing boot code and game data.

Features:

  • High-Speed Access Time: Features a fast access time of 100ns, enabling rapid data retrieval.
  • Low Power Consumption: Consumes minimal power during operation, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • Fully Static Operation: Operates without the need for clock signals, simplifying timing requirements.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels, facilitating easy interfacing with other components.
  • Erasable and Reprogrammable: Can be erased and reprogrammed using ultraviolet (UV) light, allowing for design updates and revisions.

Benefits:

  • Fast Data Retrieval: The high-speed access time ensures quick and efficient data retrieval, improving system performance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Simplified System Design: The single 5V power supply and TTL compatible inputs/outputs simplify system design and reduce component count.
  • Flexibility and Reprogrammability: The erasable and reprogrammable feature allows for design updates and revisions, reducing development time and costs.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring reliable data storage.

Additional Details:

The TMP27C256-10 is typically packaged in a ceramic DIP (Dual In-line Package) with a transparent window for UV erasure. The device is programmed using a standard EPROM programmer. The programming voltage and timing parameters are specified in the device datasheet. Proper handling and storage procedures should be followed to prevent damage to the device. This EPROM provides a reliable and cost-effective solution for non-volatile memory requirements in a wide range of applications.

You May Also Be Interested in

IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess