EN
  • EN
  • DE

TMP47C422FJD61

Part No TMP47C422FJD61
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014917-TMP47C422FJD61
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP47C422FJD61 CAD Model

Description

The TMP47C422FJD61 is a single-chip 4-bit microcomputer manufactured by Toshiba Semiconductor and Storage. It's part of the TMP47C42x series, designed for various control applications. This microcomputer integrates a CPU, ROM, RAM, I/O ports, and other peripheral functions onto a single chip, making it suitable for cost-sensitive and space-constrained applications.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Simple automation tasks, motor control, and sensor interfacing.
  • Automotive: Dashboard controls, lighting systems, and basic engine management functions.
  • Security Systems: Keypad entry systems, alarm controllers, and access control devices.

Features

  • 4-Bit CPU: Executes instructions to control peripheral functions and manage data.
  • On-Chip ROM: Stores the program code for the microcomputer.
  • On-Chip RAM: Provides temporary storage for data and variables during program execution.
  • I/O Ports: Enable the microcomputer to interface with external devices, such as sensors, actuators, and displays.
  • Timers/Counters: Provide timing and counting functions for various applications.
  • Interrupt Controller: Manages interrupt requests from peripheral devices.

Benefits

  • Low Cost: Integrated design minimizes component count and reduces system cost.
  • Small Size: Single-chip solution saves space and simplifies board layout.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Ease of Use: Simple architecture and instruction set make it easy to program.
  • Reliability: Toshiba's manufacturing processes ensure high reliability and long-term performance.

Additional Details

The TMP47C422FJD61 operates within a specific voltage range and temperature range, which are detailed in the datasheet. It supports various clock speeds and instruction cycles. The amount of ROM and RAM varies depending on the specific configuration. It also features multiple I/O ports that can be individually configured as inputs or outputs. The packaging is typically a plastic DIP or QFP.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess