EN
  • EN
  • DE

TMP8048P

Part No TMP8048P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372821-TMP8048P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP8048P CAD Model

Description

The TMP8048P is a single-chip 8-bit microcomputer manufactured by Toshiba Semiconductor and Storage. It is part of the 8048 family of microcontrollers, known for their use in a wide array of embedded control applications. This microcontroller incorporates a CPU, ROM, RAM, and I/O ports onto a single chip, making it suitable for cost-sensitive and space-constrained applications.

Applications

  • Industrial Control Systems: Used in various control systems for machinery and automated processes.
  • Consumer Electronics: Found in appliances, remote controls, and other electronic devices.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Automotive Electronics: Utilized in some automotive control systems, especially in older vehicle models.
  • Embedded Systems: General-purpose microcontroller for a wide range of embedded applications.

Features

  • 8-bit CPU: Based on the 8048 architecture, providing adequate processing power for many control tasks.
  • Internal ROM: Contains the program memory for the microcontroller's operation. Specific size varies based on the exact variant.
  • Internal RAM: Provides temporary data storage for the CPU during program execution.
  • I/O Ports: Includes multiple I/O ports for interfacing with external devices, sensors, and actuators.
  • Timer/Counter: Features a built-in timer/counter for timing events and generating control signals.
  • Interrupt Handling: Supports interrupt inputs for responding to external events in real-time.
  • Single Supply Voltage: Operates from a single power supply, simplifying system design.

Benefits

  • Integration: The single-chip design reduces the number of external components required, lowering system cost and size.
  • Cost-Effectiveness: The 8048 family is generally a cost-effective solution for simple embedded control applications.
  • Versatility: The programmable I/O ports and timer/counter allow the microcontroller to be adapted to various tasks.
  • Real-Time Control: The interrupt handling capability enables the microcontroller to respond quickly to external events.
  • Simplified Design: Single supply voltage and integrated peripherals simplify the design process.

Additional Details

The TMP8048P microcontroller is often programmed using assembly language. While relatively older technology, it is still found in legacy systems and educational settings due to its simplicity and well-documented architecture. The operating temperature range, clock speed, and specific memory sizes may vary depending on the specific variant and manufacturer specifications. Datasheets should be consulted for precise values. Package types include DIP (Dual In-Line Package) which makes it easier to prototype with on breadboards. The 8048 family served as an important stepping stone in microcontroller development and provides a valuable learning experience for understanding embedded systems.

You May Also Be Interested in

Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
KEC
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess