EN
  • EN
  • DE

TMP8259AP

Part No TMP8259AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PROGRAMMABLE INTERRUPT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270860-TMP8259AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP8259AP CAD Model

Description

The TMP8259AP is a Programmable Interrupt Controller (PIC) manufactured by Toshiba. It's designed to manage multiple interrupt requests from various peripheral devices, prioritizing them and directing them to the microprocessor. This simplifies interrupt handling for the CPU and improves system efficiency.

Applications:

  • Microprocessor Systems: Used to manage interrupts from various peripheral devices in embedded systems and computer systems.
  • Industrial Control Systems: Manages interrupts from sensors, actuators, and other control elements in PLCs and automation equipment.
  • Data Acquisition Systems: Handles interrupts generated by data acquisition hardware for real-time data processing.
  • Communication Systems: Manages interrupts from communication interfaces such as UARTs and network controllers.

Features:

  • Programmable Interrupt Modes: Offers various interrupt modes, allowing flexible configuration to suit different application requirements.
  • Priority Interrupt Handling: Prioritizes interrupt requests, ensuring that the most important events are handled first.
  • Cascadable Architecture: Allows for cascading multiple 8259s to handle a larger number of interrupt sources.
  • Interrupt Masking: Provides the ability to mask or disable individual interrupt requests.

Benefits:

  • Simplified Interrupt Handling: Reduces the burden on the CPU by managing interrupt requests and prioritization.
  • Improved System Efficiency: Enables faster response to critical events by prioritizing interrupt requests.
  • Flexible Configuration: Allows for customization to meet the specific interrupt handling requirements of different applications.
  • Expandable Interrupt Capacity: Can be cascaded to handle a large number of interrupt sources in complex systems.

Additional Details:

The TMP8259AP typically comes in a DIP (Dual In-line Package). It requires a 5V power supply and connects to the microprocessor via the system bus. The device is programmed through a set of control registers. Details of the interrupt modes, programming commands, and timing diagrams are available in the official Toshiba datasheet. Its use simplifies the interrupt management and overall design complexity of microprocessor-based systems.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess