EN
  • EN
  • DE

TMP86CM27FG

Part No TMP86CM27FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218647-TMP86CM27FG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CM27FG CAD Model

Description

The TMP86CM27FG is an 8-bit CMOS microcontroller produced by Toshiba Semiconductor and Storage. Part of the TLCS-870/C series, it's designed for diverse embedded control applications, providing a balance of processing power, memory, and peripheral integration.

Applications

  • Remote Controls: Used in remote control units for TVs, DVD players, and other consumer electronics due to its low power consumption and efficient processing.
  • Small Appliances: Integrated into small appliances such as coffee makers, toasters, and blenders for precise control of heating elements and motor speeds.
  • Security Systems: Employed in security systems for alarm control, sensor monitoring, and communication with central monitoring stations.
  • Industrial Controllers: Utilized in basic industrial control applications such as simple motor control and sensor data acquisition.

Features

  • 8-Bit CPU Core: Based on a robust 8-bit CPU core optimized for efficient execution of control algorithms and data processing.
  • Integrated Flash Memory: Includes on-chip flash memory for storing program code and data, eliminating the need for external memory components.
  • SRAM: Features static RAM (SRAM) for temporary data storage and fast access during program execution.
  • I/O Ports: Provides a variety of general-purpose input/output (GPIO) ports for interfacing with external devices, sensors, and actuators.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control, event counting, and pulse width modulation (PWM) generation.
  • Serial Communication: Supports serial communication protocols such as UART, SPI, and I2C for communication with other microcontrollers and peripheral devices.
  • Interrupt Controller: Integrated interrupt controller allows for handling asynchronous events and interrupts from various sources.

Benefits

  • Versatile: Suitable for a wide range of embedded applications due to its flexible architecture and comprehensive feature set.
  • Cost-Effective: Integration of memory and peripherals reduces the need for external components, lowering overall system cost.
  • Easy to Program: Supported by a comprehensive set of development tools, including compilers, debuggers, and emulators.
  • Reliable: Manufactured by Toshiba, ensuring high quality and reliability for demanding industrial and consumer applications.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.

Additional Details

The TMP86CM27FG operates with a supply voltage typically between 2.7V and 5.5V. It also includes features such as a watchdog timer to improve system reliability by preventing program crashes. The operating temperature range typically spans from -40°C to +85°C, allowing it to function in various environmental conditions. The package options available may include QFP and LQFP packages, offering different pin counts and physical dimensions to suit various board layouts.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess