EN
  • EN
  • DE

TMP86FH46BNG

Part No TMP86FH46BNG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller TLCS-870/C Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270870-TMP86FH46BNG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86FH46BNG CAD Model

Description

The TMP86FH46BNG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-870/C1 series and is designed for embedded control applications requiring moderate processing power and a variety of peripherals.

Applications

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Motor control
  • Security systems

Features

  • 8-bit CPU core: Provides efficient processing for control tasks.
  • On-chip ROM/Flash memory: Stores program code and data.
  • RAM: Provides working memory for the CPU.
  • Timers/counters: Used for timing and counting events.
  • Serial communication interfaces (UART, SPI, I2C): Enables communication with other devices.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values.
  • Digital I/O pins: Provide general-purpose input and output capabilities.

Benefits

  • Integrated peripherals reduce external component count and board space.
  • Flexible I/O configuration allows for adaptation to various applications.
  • Low power consumption enables use in battery-powered devices.
  • Cost-effective solution for embedded control.

Additional Details

The TMP86FH46BNG microcontroller includes a variety of peripherals, making it suitable for a wide range of applications. It's typically used in applications where real-time control and communication are required. The internal ADC allows for interfacing with analog sensors, while the serial communication interfaces enable communication with other devices such as sensors, displays, and other microcontrollers. The internal timers can be used to generate PWM signals for motor control applications.

Technical Specifications (Typical):

  • CPU Core: 8-bit TLCS-870/C1
  • ROM/Flash Memory: 48KB
  • RAM: 1024 bytes
  • I/O Pins: 38
  • ADC: 8-channel, 10-bit
  • Timers: 8-bit x 2, 16-bit x 1
  • Serial Interfaces: UART, SPI
  • Operating Voltage: 2.7V - 5.5V
  • Package: LQFP-48

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7358 $52.0938
26+ $3.8858 $101.0308
40+ $3.7643 $150.5720
55+ $3.6429 $200.3595
71+ $3.5215 $250.0265
96+ $3.1572 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess