EN
  • EN
  • DE

TMP87C409BMG-5D07

Part No TMP87C409BMG-5D07
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997951-TMP87C409BMG-5D07
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP87C409BMG-5D07 CAD Model

Description

The TMP87C409BMG-5D07 is a microcontroller from Toshiba Semiconductor and Storage. This microcontroller is part of the 87C40 series and is designed for a wide range of embedded applications. It offers a combination of processing power, memory, and peripheral features suitable for controlling various electronic devices and systems.

Applications

  • Consumer electronics: Used in devices like remote controls, appliances, and toys.
  • Industrial control systems: Employed in process control, automation, and monitoring equipment.
  • Automotive electronics: Integrated into car entertainment systems, climate control, and other onboard systems.
  • Instrumentation: Found in measuring instruments, testing equipment, and data logging systems.
  • Communication devices: Used in modems, routers, and other networking equipment.

Features

  • 8-bit CPU core: Provides efficient processing for various control applications.
  • On-chip ROM: Contains the program memory for storing the application firmware.
  • RAM: Offers temporary storage for data and variables during operation.
  • I/O ports: Enables the microcontroller to interface with external devices and sensors.
  • Timers/counters: Provides precise timing and counting capabilities for control and measurement tasks.
  • Serial communication interfaces: Supports UART, SPI, and I2C protocols for communication with other devices.
  • Interrupt controller: Allows the microcontroller to respond to external events and signals in real-time.

Benefits

  • Compact design: Enables integration into space-constrained applications.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient systems.
  • High performance: Delivers sufficient processing power for various control tasks.
  • Flexible I/O capabilities: Supports a wide range of external devices and sensors.
  • Easy to program: Can be programmed using standard development tools and languages.
  • Cost-effective: Provides a balance of features and performance at a reasonable price.

Additional Details

The TMP87C409BMG-5D07 operates at a specific clock frequency and has a defined operating voltage range. The ROM size is typically a few kilobytes, and the RAM size is usually a few hundred bytes. The I/O ports are configurable as either inputs or outputs, and the serial communication interfaces support various data rates and protocols. The interrupt controller supports multiple interrupt sources with programmable priorities. The microcontroller is available in various package options, such as DIP, SOP, and QFP.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess