EN
  • EN
  • DE

TMP93PS40DF

Part No TMP93PS40DF
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Data Bus Width 16 b
Interface UART
Max Frequency 20 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Timers/Counters 4
Operating Supply Voltage 5 V
RAM Size 2 kB
RoHS Non-Compliant
Win Source Part Number 1162804-TMP93PS40DF
Categories Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP93PS40DF CAD Model

Description

The TMP93PS40DF is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TLCS-900/H1 family of microcontrollers, known for their performance and integration. The device is designed for embedded control applications requiring real-time processing and versatile peripheral interfaces.

Applications:

  • Industrial Control Systems: Implementation in industrial automation systems for controlling motors, sensors, and actuators.
  • Consumer Electronics: Use in home appliances, such as washing machines, refrigerators, and air conditioners, for advanced control functions.
  • Automotive Systems: Integration in automotive applications, including engine management, body control, and dashboard systems.
  • Office Automation: Employment in printers, scanners, and other office equipment for control and data processing tasks.
  • Medical Devices: Incorporation in medical devices, such as patient monitoring systems and diagnostic equipment.

Features:

  • TLCS-900/H1 Core: High-performance 16-bit CPU core optimized for embedded control applications.
  • On-Chip Memory: Integrated flash memory for program storage and RAM for data storage.
  • Timers/Counters: Multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • Input/Output Ports: General-purpose I/O ports for interfacing with various external devices.

Benefits:

  • High Performance: Delivers high performance for demanding embedded control applications.
  • Integrated Peripherals: Reduces system cost and complexity by integrating essential peripherals on-chip.
  • Low Power Consumption: Operates at low power, making it suitable for battery-powered applications.
  • Real-Time Control: Enables precise real-time control for time-critical applications.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Additional Details:

The TMP93PS40DF typically operates at a clock frequency of up to 20 MHz. It supports various interrupt sources for efficient event handling. The device operates within a specified voltage range, usually 3.0V to 5.5V. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. Detailed specifications can be found in the Toshiba datasheet for the TMP93PS40DF microcontroller.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess