EN
  • EN
  • DE

TMP95C063FE

Part No TMP95C063FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219117-TMP95C063FE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP95C063FE CAD Model

Description

The TMP95C063FE is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. This component is designed for embedded applications where low power consumption and efficient control are essential. It is part of a family of microcontrollers tailored for a variety of consumer and industrial applications.

Applications

  • Remote Controls: Utilized in remote control devices for televisions, audio systems, and other electronic appliances.
  • Small Appliances: Integrated into the control systems of appliances such as coffee makers, toasters, and blenders.
  • Toys and Games: Incorporated into electronic toys, handheld gaming devices, and educational electronic products.
  • Security Systems: Employed in basic security sensors, alarm systems, and access control devices.
  • Lighting Control: Used in lighting control systems, including dimmers, timers, and automated lighting solutions.

Features

  • 8-bit CPU Core: Features an 8-bit CPU core that is optimized for low power consumption and efficient execution of instructions.
  • On-Chip ROM/Flash Memory: Includes on-chip memory for storing program code and data.
  • RAM: Integrated RAM for data storage and manipulation during program execution.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and sensors.
  • Serial Communication Interface: Provides serial communication capabilities (e.g., UART, SPI) for connecting to other devices.
  • Interrupt Controller: Features an integrated interrupt controller for handling interrupts from various sources.
  • Watchdog Timer: Includes a watchdog timer to prevent system lock-up and ensure reliable operation.

Benefits

  • Low Power Consumption: Designed for low power operation, enabling longer battery life in portable and battery-powered devices.
  • Cost-Effective Solution: Integration of peripherals reduces the need for external components, lowering overall system cost.
  • Simple Integration: Easy to integrate into various electronic devices and systems, simplifying the design process.
  • Reliable Performance: Provides stable and reliable performance in a range of operating conditions.
  • Flexible Communication: Facilitates communication with a variety of external devices and sensors.

Additional Details

The TMP95C063FE is typically available in a small surface-mount package. Refer to the product datasheet for detailed specifications, including operating voltage, temperature range, pinout, memory map, and electrical characteristics.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess