EN
  • EN
  • DE

MAX7400ESA+T

Part No MAX7400ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003262-MAX7400ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7400ESA+T CAD Model

Description

Maxim Integrated's MAX7400ESA+T: 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7400ESA+T from Maxim Integrated is a sophisticated and highly efficient 8th-order lowpass elliptic switched-capacitor filter that provides a seamless solution for various signal processing applications. This precision filter is part of the MAX7400 series, which is designed to offer a sharp rolloff with minimal signal distortion and an excellent stopband attenuation.

Key Features:

  • Elliptic Lowpass Response: The MAX7400ESA+T features an 8th-order elliptic lowpass response, which ensures a sharp transition between the passband and the stopband, making it ideal for applications requiring stringent filtering.
  • Switched-Capacitor Design: The switched-capacitor technology allows for a stable and reliable performance without the need for external components like resistors and capacitors, which are typically required in traditional analog filters.
  • Clock-Tunable Cut-off Frequency: The filter's cut-off frequency can be easily adjusted by changing the clock frequency, providing flexibility in a wide range of applications.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX7400ESA+T simplifies power supply design and is suitable for many electronics systems.
  • Low Power Consumption: With a low power consumption profile, this filter is an excellent choice for portable and battery-powered devices where power efficiency is critical.

Applications:

The MAX7400ESA+T is versatile and can be used in a variety of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning and noise reduction in communication systems
  • Audio processing in consumer electronics
  • Medical instrumentation requiring precise filtering
  • Industrial control systems

Package and Quality:

The device comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Additionally, it is available in tape and reel form for automated assembly processes. Maxim Integrated ensures high-quality and reliable performance, making the MAX7400ESA+T a preferred choice for designers and engineers looking for a high-performance filtering solution.

With its robust design and versatile features, the MAX7400ESA+T is a prime example of Maxim Integrated's commitment to delivering high-quality, integrated filter solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9105 $51.6420
10+ $10.5932 $105.9320
15+ $10.2622 $153.9330
21+ $9.9311 $208.5531
27+ $9.6001 $259.2027
35+ $8.6070 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess