EN
  • EN
  • DE

TMP95CW64F

Part No TMP95CW64F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219121-TMP95CW64F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP95CW64F CAD Model

Description

The TMP95CW64F is a microcontroller manufactured by Toshiba Semiconductor and Storage. This MCU is engineered for embedded applications requiring a blend of processing capabilities and power efficiency. It's part of a line of microcontrollers known for their robust design and versatile integration in numerous electronic systems.

Applications

  • Remote Controls: Commonly found in remote controls for TVs, DVD players, and other consumer electronics.
  • Small Appliances: Integrated into the control systems of appliances like coffee makers, toasters, and blenders.
  • Security Systems: Employed in basic security sensors, alarm systems, and access control devices.
  • Toys and Games: Used in electronic toys, handheld gaming devices, and interactive entertainment products.
  • Lighting Control: Integrated into lighting control systems, including dimmers and automated lighting solutions.

Features

  • 8-bit CPU Core: Equipped with an 8-bit CPU core optimized for low power consumption and efficient instruction execution.
  • On-Chip ROM/Flash Memory: Includes on-chip memory for storing program code and data.
  • RAM: Integrated RAM for data storage and manipulation during program execution.
  • Timers and Counters: Features multiple timers and counters for precise timing control and event management.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and sensors.
  • Serial Communication Interface: Provides serial communication capabilities (e.g., UART, SPI) for connecting to other devices.
  • Interrupt Controller: Integrated interrupt controller for handling interrupts from various sources.
  • Watchdog Timer: Includes a watchdog timer to prevent system lock-up and ensure reliable operation.

Benefits

  • Low Power Consumption: Designed for low power operation, enabling long battery life in portable and battery-powered applications.
  • Cost-Effective: Integration of peripherals reduces the need for external components, lowering overall system cost.
  • Simple Integration: Designed for easy integration into various electronic devices and systems.
  • Reliable Performance: Provides stable and reliable performance in a range of operating conditions.
  • Flexible Communication: Facilitates communication with external devices and sensors.

Additional Details

The TMP95CW64F is typically available in a small surface-mount package. Detailed specifications, including operating voltage, temperature range, pinout, memory map, and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess