The TOCP172Y-1MB is a highly reliable and efficient optical fiber communication device manufactured by Toshiba Semiconductor and Storage. It is designed for short-distance, high-speed data transmission using plastic optical fiber (POF). This device integrates a light-emitting diode (LED) and a photodiode, optimized for transmitting and receiving optical signals, respectively. The TOCP172Y-1MB is known for its compact size, low power consumption, and excellent noise immunity, making it ideal for various industrial and consumer applications.
Applications
- Industrial control networks
- Factory automation systems
- Audio equipment
- Digital audio interfaces
- Inverter control systems
Features
- High-speed data transmission
- Low power consumption
- Excellent noise immunity
- Compact package
- RoHS compliant
Benefits
- Reliable data transfer in noisy environments
- Reduced power requirements for energy-efficient systems
- Smaller form factor enables compact device designs
- Compliance with environmental regulations
- Simplified system integration
Additional Details
The TOCP172Y-1MB operates at a wavelength of 650 nm, which is optimal for plastic optical fibers. It supports data rates of up to 50 Mbps. The device is housed in a molded package designed for easy connection to POF cables. It features a TTL-compatible interface, simplifying integration with various digital systems. The operating temperature range is typically from -40°C to +85°C. The device's robust design ensures long-term reliability in demanding industrial environments. Additionally, the device provides electrical isolation, enhancing system safety. The device's plastic housing is designed for ease of assembly and provides mechanical protection for the internal components.