EN
  • EN
  • DE

TOLD9462

Part No TOLD9462
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374746-TOLD9462
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOLD9462 CAD Model

Description

The TOLD9462 is a Toshiba Semiconductor and Storage product, specifically a high-power infrared laser diode. This laser diode is designed for various applications requiring a concentrated and powerful beam of infrared light.

Applications

  • Optical Storage: Used in DVD writers and Blu-ray drives for data recording and playback.
  • Laser Pointers: Utilized in high-power infrared laser pointers for industrial or scientific purposes.
  • Industrial Heating: Employed in localized heating applications for soldering and material processing.
  • Optical Communication: Used in short-range optical communication systems.
  • Medical Applications: Can be found in certain medical devices requiring precise infrared light sources, such as laser therapy equipment.

Features

  • High Output Power: Delivers substantial infrared light output, enabling efficient data writing and heating.
  • Wavelength: Emits light at a specific infrared wavelength, optimized for intended applications (typically around 940nm, verify datasheet for precise value).
  • Compact Size: Designed in a small package for easy integration into various devices.
  • High Reliability: Built with robust materials and manufacturing processes to ensure long operational life.
  • Precise Beam Control: Allows for accurate focusing and shaping of the laser beam.

Benefits

  • Improved Data Writing Speed: High output power enables faster and more reliable data recording in optical storage devices.
  • Efficient Heating: Provides localized and controlled heating for industrial processes.
  • Enhanced Optical Communication: Facilitates high-speed data transfer in short-range communication systems.
  • Precise Medical Treatments: Enables targeted therapy with minimal impact on surrounding tissues in medical applications.
  • Long Operational Life: Reduces the need for frequent replacements, lowering maintenance costs.

The TOLD9462 laser diode typically operates with a forward voltage and current specified in its datasheet. Its optical output power, wavelength, and operating temperature range are critical parameters for ensuring optimal performance in different applications. Proper heat sinking and drive circuit design are essential to prevent overheating and ensure the longevity of the diode.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess