EN
  • EN
  • DE

TOSHIBA RN4986FET5LFT

Part No TOSHIBA RN4986FET5LFT
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974788-TOSHIBA RN4986FET5LFT
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOSHIBA RN4986FET5LFT CAD Model

Description

The TOSHIBA RN4986FET5LFT is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. P-channel MOSFETs are commonly used as high-side switches or in circuits where a low-side N-channel MOSFET is not suitable. This specific MOSFET is designed to provide efficient and reliable switching performance.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution and control.
  • Battery Management Systems (BMS): Integrated into BMS circuits for battery protection and control.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • LED Lighting: Found in LED lighting applications for dimming and control.

Features:

  • P-Channel MOSFET: Offers efficient switching performance with low on-resistance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Small Package: Compact package allows for dense PCB assembly.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power losses, leading to efficient power switching.
  • Improved System Efficiency: Low gate charge reduces switching losses, improving overall system efficiency.
  • Compact Design: The small footprint enables compact and efficient designs, making it suitable for portable devices.
  • Reliable Operation: Designed and manufactured by Toshiba, ensuring reliable performance.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe and complies with regulations.

Technical Specifications:

The RN4986FET5LFT is a P-Channel MOSFET with a voltage rating and current rating which should be verified by its datasheet. The datasheet will provide precise values for drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (RDS(on)). The ‘T5LFT’ suffix typically refers to the specific packaging (e.g., SOT-23) and tape & reel configuration. The official Toshiba datasheet must be consulted for detailed specifications and application guidance.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess