EN
  • EN
  • DE

TPC6103(TE85LF)

Part No TPC6103(TE85LF)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056754-TPC6103(TE85LF)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC6103(TE85LF) CAD Model

Description

The TPC6103(TE85LF) is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. The 'TE85LF' suffix indicates a specific packaging variation optimized for automated assembly, likely involving tape and reel format and lead-free construction. This MOSFET is designed for switching applications in various electronic circuits, offering efficient performance and low on-resistance.

Applications:

  • Load Switching: Used to control power to different circuit components and loads.
  • Power Management Circuits: Integrated into power management systems for efficient switching and regulation.
  • DC-DC Converters: Implemented in DC-DC converters for voltage conversion and regulation.
  • Battery Management Systems (BMS): Used in BMS for controlling battery charging and discharging processes.
  • Portable Devices: Suitable for use in portable electronics requiring efficient power control.

Features:

  • P-Channel MOSFET: Employs a P-channel configuration.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching operations.
  • Fast Switching Speed: Provides rapid switching for efficient performance in high-frequency applications.
  • Surface Mount Package: Typically available in a surface mount package, facilitating easy PCB assembly.
  • Low Gate Charge (Qg): Reduces power consumption during switching transitions.
  • TE85LF Suffix: Indicates tape and reel packaging and lead-free construction for automated assembly.

Benefits:

  • Improved Efficiency: Low on-resistance contributes to reduced power dissipation and higher overall efficiency.
  • Reduced Heat Generation: Low on-resistance reduces heat dissipation, improving reliability.
  • Compact Design: Surface mount package allows for compact and space-saving designs.
  • Enhanced Performance: Fast switching speed enhances performance in demanding applications.
  • Lower Power Consumption: Low gate charge contributes to reduced power consumption during switching.
  • Optimized for Automation: TE85LF packaging reduces assembly costs and supports lead-free manufacturing.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): -20V (Example - check datasheet for exact value)
  • Gate-Source Voltage (VGS): ±12V (Example - check datasheet for exact value)
  • Continuous Drain Current (ID): -1.8A (Example - check datasheet for exact value)
  • On-Resistance (RDS(on)): 0.15 Ω at VGS = -4.5V (Example - check datasheet for exact value)
  • Power Dissipation (PD): 0.8W (Example - check datasheet for exact value - depends on package and thermal conditions)
  • Operating Temperature Range: -55°C to +150°C (Example - check datasheet for exact value)

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the TPC6103(TE85LF) to obtain the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess