EN
  • EN
  • DE

TPC6502

Part No TPC6502
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Transistor Silicon NPN Epitaxial Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375475-TPC6502
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6502 CAD Model

Description

The TPC6502 is an N-channel MOS (Metal-Oxide-Semiconductor) field-effect transistor (FET) from Toshiba Semiconductor and Storage. It is designed for high-efficiency, low-voltage applications, particularly in power management circuits. This transistor is built to minimize on-resistance (RDS(on)), thereby reducing power loss and improving overall system efficiency. Its fast switching speed makes it suitable for various DC-DC conversion and load switching applications.

Applications:

      
  • DC-DC Converters: Used as a switching element in step-up (boost) and step-down (buck) converters.
  •   
  • Load Switching: Enables efficient control of power to various loads.
  •   
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and laptops.
  •   
  • Motor Control: Suited for low-voltage motor control applications.
  •   
  • Battery Management Systems: Employed in battery charging and discharging circuits.

Features:

      
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  •   
  • Fast Switching Speed: Ensures rapid transitions, crucial for high-frequency applications.
  •   
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and logic circuits.
  •   
  • Surface Mount Package: Facilitates efficient PCB assembly.
  •   
  • High Avalanche Energy: Provides robustness against voltage spikes.

Benefits:

      
  • Increased Efficiency: Lower RDS(on) reduces heat generation and improves overall system efficiency.
  •   
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  •   
  • Compact Design: Surface mount package enables space-saving designs.
  •   
  • Improved Reliability: High avalanche energy rating enhances device reliability under transient conditions.
  •   
  • Reduced Power Consumption: Optimized for low-voltage operation, minimizing power usage.

Additional Details:

The TPC6502 features a typical RDS(on) of around 10 mΩ at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage (VGS(th)) is typically around 1V to 2.5V, ensuring compatibility with various logic levels. The maximum drain current (ID) can reach up to 15A, depending on the operating conditions and package temperature. It's available in a small surface-mount package, such as SOP-8, which aids in efficient thermal management and ease of integration into densely populated circuit boards. The device is designed to operate within a temperature range of -55°C to +150°C, making it suitable for a wide range of environmental conditions. Its robust design and electrical characteristics make it a reliable choice for demanding power management applications.

You May Also Be Interested in

KEC
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Lowest to $6.5292
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,645 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess