EN
  • EN
  • DE

TPC8007HTE12L

Part No TPC8007HTE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100755-TPC8007HTE12L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC8007HTE12L CAD Model

Description

The TPC8007-H (TE12L) is a P-Channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. This MOSFET is known for its low on-resistance and fast switching speed, making it suitable for use in various DC-DC converters, load switches, and power supply circuits.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for portable devices, power supplies, and voltage regulators.
  • Load Switches: Implemented as a load switch in battery-powered devices, laptops, and other portable equipment.
  • Power Management Circuits: Employed in power management systems to control power distribution and improve energy efficiency.
  • Motor Control Circuits: Used in low-power motor control applications where efficient switching is required.
  • LED Lighting: Integrated into LED drivers for brightness control and efficient power delivery.

Features

  • Low On-Resistance: Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Logic Level Drive: Allows direct driving from logic-level signals, simplifying circuit design.
  • Surface Mount Package: Supplied in a compact surface mount package for efficient board space utilization.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency, leading to longer battery life in portable devices.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Simplified Design: Logic-level drive simplifies circuit design and reduces the number of external components required.
  • Reliable Performance: Toshiba's high-quality manufacturing ensures reliable and consistent performance.
  • Environmentally Friendly: RoHS compliance demonstrates a commitment to environmental responsibility.

Additional Details

The TPC8007-H (TE12L) has a drain-source voltage (VDS) rating of typically -30V. The continuous drain current (ID) rating can be around -7A depending on the specific test conditions and temperature. The on-resistance (RDS(on)) is typically very low, around 20 mOhms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is usually around -1V to -3V. It is available in a SOP-8 package. The operating temperature range is typically from -55°C to +150°C. Always refer to the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess