EN
  • EN
  • DE

TPC8027(TE12LQ)

Part No TPC8027(TE12LQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840852-TPC8027(TE12LQ)
Ultra Librarian 3D Model Ultra Librarian TPC8027(TE12LQ) CAD Model

Description

The TPC8027 is an N-channel MOS field-effect transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. It's designed for use in power management applications, particularly in DC-DC converters and load switching circuits. The device features a low on-state resistance, which minimizes power loss during operation, and fast switching speeds, making it suitable for high-frequency applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switches: For efficient power distribution in electronic systems.
  • Power Management in Portable Devices: Optimizing battery life and reducing heat generation.
  • Motor Control Circuits: Controlling small motors.
  • Synchronous Rectification: Improving power supply efficiency.

Features:

  • Low On-State Resistance (RDS(ON)): Reduces power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Drive: Allows direct driving from low-voltage control circuits.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Improved Energy Efficiency: Low RDS(ON) reduces power losses.
  • Reduced Heat Generation: Lower power dissipation improves system reliability.
  • Simplified Circuit Design: Logic level drive simplifies interface with control circuits.
  • Compact Size: Surface mount package allows for smaller designs.
  • Enhanced System Reliability: Lower operating temperatures improve overall reliability.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDSS): 30V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 10A (depending on conditions)
  • On-State Resistance (RDS(ON)): 11.5 mΩ (at VGS = 10V)
  • Total Gate Charge (Qg): 13 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8027(TE12LQ) MOSFET from Toshiba is a reliable choice for various power management applications, offering low on-resistance and fast switching speeds for enhanced efficiency and performance. Its compact surface mount package makes it suitable for space-constrained designs.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess