EN
  • EN
  • DE

TPC8046-H

Part No TPC8046-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840855-TPC8046-H
Ultra Librarian 3D Model Ultra Librarian TPC8046-H CAD Model

Description

The TPC8046-H is an N-channel MOS field-effect transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management in a variety of applications. The key characteristics of the TPC8046-H include low on-state resistance and fast switching speed, making it suitable for use in DC-DC converters and load switches.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switches: Used for efficient power distribution and management.
  • Power Management in Portable Devices: Optimizing battery life in devices like smartphones and tablets.
  • Motor Control Circuits: Controlling the speed and torque of small motors.
  • Synchronous Rectification: Improving the efficiency of power supplies.

Features:

  • Low On-State Resistance (RDS(ON)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Drive: Allows direct driving from microcontrollers and other low-voltage circuits.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Energy Efficiency: Low RDS(ON) and fast switching reduce power losses.
  • Reduced Heat Generation: Lower power dissipation results in less heat, improving system reliability.
  • Simplified Circuit Design: Logic level drive simplifies interfacing with control circuits.
  • Compact Size: Surface mount package allows for smaller and more compact designs.
  • Enhanced System Reliability: Lower operating temperatures and robust design improve system reliability.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDSS): 30V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 7A (depending on conditions)
  • On-State Resistance (RDS(ON)): 24 mΩ (at VGS = 10V)
  • Total Gate Charge (Qg): 7 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8046-H MOSFET from Toshiba is an efficient and reliable component for various power management applications. Its low on-resistance, fast switching speed, and compact package make it suitable for modern electronic designs requiring high efficiency and minimal space.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess