EN
  • EN
  • DE

TPC8058-HLQ

Part No TPC8058-HLQ
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720911-TPC8058-HLQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8058-HLQ CAD Model

Description

The TPC8058-HLQ is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications, featuring low on-resistance and high current capability. This MOSFET is commonly used in DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Motor Control: Controls the speed and direction of motors in various applications.
  • Power Management Systems: Manages power distribution and switching in electronic devices.
  • Load Switching: Used to switch loads on and off in various electronic circuits.
  • Battery Management Systems (BMS): Controls charging and discharging of batteries in BMS applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High Current Capability: Supports high current flow, enabling use in high-power applications.
  • High-Speed Switching: Provides fast switching speeds, reducing switching losses.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability.
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss, improving energy efficiency.
  • High Power Handling: High current capability allows for use in high-power applications.
  • Reduced Switching Losses: Fast switching speeds minimize switching losses, enhancing efficiency.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.
  • Easy Assembly: Surface mount package simplifies assembly processes.

Additional Details

The TPC8058-HLQ features a low gate charge, which contributes to its high-speed switching performance. The drain-source voltage rating is typically specified to ensure safe operation in various applications. The operating temperature range is designed for reliable performance in harsh environments. This MOSFET is often used in applications requiring high efficiency and reliable power switching. The package type is designed for efficient heat dissipation, allowing for operation at high power levels.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess