EN
  • EN
  • DE

TPC8102

Part No TPC8102
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon P Channel MOS Type (MOSVI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219766-TPC8102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8102 CAD Model

Description

The TPC8102 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for high-efficiency power management in various applications. This transistor utilizes advanced trench process technology, contributing to low on-resistance and fast switching speeds. It is commonly used in load switches, DC-DC converters, and power management circuits where efficiency and space are critical.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for power regulation and conversion.
  • Power Management Circuits: Integral part of power management systems in portable devices.
  • Motor Control: Suitable for low-power motor control applications.
  • LED Lighting: Used in LED drivers for efficient power delivery.

Features:

  • Low On-Resistance: Reduces power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Allows for compact designs and high component density.
  • P-Channel: Simplifies gate drive circuitry in certain applications.
  • Pb-free plating: Environmentally friendly component.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Compact Design: Small package enables miniaturization of electronic devices.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation.
  • Simplified Circuit Design: P-channel configuration can reduce component count in some applications.
  • Reliable Operation: Toshiba's manufacturing process ensures high reliability and long operational life.

Additional Details:

The TPC8102 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. It is crucial to refer to the datasheet for precise specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance. The device is usually available in surface-mount packages such as SOP-8. The operating temperature range is typically between -55°C and 150°C. Understanding the thermal characteristics is important for designing effective heat dissipation strategies to prevent overheating and ensure reliable performance. Using the TPC8102 requires careful consideration of gate drive voltage and current, as well as adherence to the maximum ratings specified in the datasheet. Proper PCB layout is also crucial to minimize parasitic inductance and optimize switching performance.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,816 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess