EN
  • EN
  • DE

TPC8105-H(TE12L,Q)

Part No TPC8105-H(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Transistor -30 V, -7 A, 2.4 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1100763-TPC8105-H(TE12L,Q)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC8105-H(TE12L,Q) CAD Model

Description

The TPC8105-H(TE12L,Q) is a P-Channel MOSFET from Toshiba Semiconductor and Storage, designed for power management applications. This MOSFET is particularly well-suited for use as a load switch or in DC-DC converter circuits due to its low on-resistance and fast switching characteristics.

Applications

  • Load Switch Applications: Used to efficiently switch power to various loads in portable devices, laptops, and other battery-powered equipment.
  • DC-DC Converters: Functions as a switching element in DC-DC converters for voltage regulation and power conversion.
  • Power Management Circuits: Employed in power management systems to control power distribution and improve energy efficiency.
  • Battery Protection Circuits: Utilized in battery protection circuits to prevent over-discharge and over-charge conditions.
  • LED Lighting Control: Integrated into LED drivers for brightness control and efficient power delivery in lighting applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency and reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and enhancing performance.
  • Logic Level Drive: Designed for direct driving from logic-level signals, simplifying circuit design and reducing the need for external components.
  • Surface Mount Package (SOP-8): Compact surface mount package allows for efficient board space utilization.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness and adherence to regulatory standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, leading to improved efficiency and extended battery life in portable devices.
  • Compact Size: Small footprint allows for integration into space-constrained applications, such as mobile phones and tablets.
  • Simplified Design: Logic-level drive simplifies circuit design, reducing the number of components and overall system cost.
  • Reliable Performance: Toshiba's high-quality manufacturing ensures reliable and consistent performance in various applications.
  • Environmentally Friendly: RoHS compliance demonstrates a commitment to environmental responsibility and sustainability.

Additional Details

The TPC8105-H(TE12L,Q) has a typical drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating is generally around -6A, depending on the specific operating conditions. The on-resistance (RDS(on)) is typically very low, in the range of 25 mOhms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is usually between -1V and -3V. It is available in a SOP-8 package and operates over a temperature range of -55°C to +150°C. Always refer to the official datasheet for the most accurate and up-to-date technical specifications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess