EN
  • EN
  • DE

TPC8114

Part No TPC8114
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Field Effect Transistor Silicon P Channel MOS Type (U-MOSIV)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 092177-TPC8114
Family Name TPC8114
Introduction Date July 16, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8114 CAD Model

Description

The TPC8114 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, engineered for power management in various electronic applications. This MOSFET leverages advanced trench process technology for low on-resistance and fast switching speeds, making it suitable for applications such as load switches, DC-DC converters, and power management circuits. Its design allows for efficient power control and minimal energy dissipation.

Applications:

  • Load Switching: Provides efficient power switching for various electronic loads.
  • DC-DC Converters: Used for voltage regulation and power conversion purposes.
  • Power Management Circuits: Integral part of power management systems, especially in portable devices.
  • Battery Management Systems: Supports battery charging and discharging functions.
  • Motor Control: Used in low voltage motor driving applications.

Features:

  • Low On-Resistance: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Allows for compact designs and high component density.
  • P-Channel MOSFET: Simplifies gate drive circuitry in some applications.
  • Halogen-Free: Environmentally conscious component.

Benefits:

  • Improved Efficiency: Reduces energy waste, contributing to longer battery life and lower heat generation.
  • Compact Solutions: Small footprint allows for miniaturization of electronic devices.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable and reliable operation.
  • Simplified Design: P-channel configuration simplifies circuit design.
  • Reliable Performance: Robust design ensures consistent and long-term reliability.

Additional Details:

The TPC8114 typically features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating varies based on the specific package and operating conditions. Consult the device datasheet for detailed specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance (Rth). This MOSFET is commonly available in surface-mount packages such as SOP-8, suitable for automated assembly. The typical operating temperature range spans from -55°C to 150°C. Effective thermal management is necessary for preventing overheating and maintaining performance. Adherence to specified gate drive voltage and current levels, along with compliance to maximum ratings in the datasheet, is important for proper operation. A properly designed PCB layout minimizes parasitic inductance and optimizes switching performance. This MOSFET is a good choice for low power and high efficiency applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3373 $59.0275
420+ $0.2772 $116.4240
650+ $0.2680 $174.2000
890+ $0.2599 $231.3110
1,155+ $0.2506 $289.4430
1,540+ $0.2252 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess