The TPC8407 is a P-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for various power management and switching applications, offering low on-resistance and high-speed switching. Its characteristics make it suitable for load switching, power supplies, and motor control circuits where a P-channel MOSFET is required.
Applications:
- Load switching
- Power supplies
- DC-DC converters
- Motor control circuits
- Battery management systems
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Small surface-mount package
- Lead-free and RoHS compliant
Benefits:
- High efficiency in power switching
- Reduced power dissipation
- Simplified circuit design
- Compact footprint
- Environmentally friendly
The TPC8407's low on-resistance minimizes power loss during conduction, increasing the overall efficiency of the circuit. Its high-speed switching capabilities reduce switching losses, further contributing to efficient operation. The low gate charge allows for easier and faster gate driving, simplifying the design of the driving circuit. The small surface-mount package makes it suitable for applications where space is limited.
Technical Specifications:
Typical specifications include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of approximately -7A, and an on-resistance (RDS(on)) of around 25 milliohms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically around -2V. It comes in a SOP-8 package.