EN
  • EN
  • DE

TPC8A05-H(T2L,A,Q)

Part No TPC8A05-H(T2L,A,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219830-TPC8A05-H(T2L,A,Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8A05-H(T2L,A,Q) CAD Model

Description

The TPC8A05-H(T2L,A,Q) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for power management and switching applications requiring efficient performance.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits in Portable Devices
  • Automotive Applications

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(ON))
  • High-Speed Switching
  • AEC-Q101 Qualified
  • Surface Mount Package

Benefits

  • Increased Power Efficiency
  • Reduced Power Loss and Heat Generation
  • Compact Design for Space-Constrained Applications
  • Enhanced Reliability in Automotive Environments
  • Simplified Thermal Management

Additional Details

The TPC8A05-H(T2L,A,Q) features a low on-resistance, which minimizes conduction losses and maximizes power efficiency. Its fast switching speed enables its use in high-frequency DC-DC converters and other switching applications. The AEC-Q101 qualification ensures its suitability for demanding automotive applications where reliability is crucial. The surface mount package allows for efficient board assembly and compact designs. The 'H' suffix indicates a lead-free finish, complying with RoHS standards. The 'T2L,A,Q' portion of the part number refers to specific tape and reel packaging and automotive qualification details. When using this MOSFET, proper gate drive circuitry is essential for achieving optimal performance and minimizing switching losses. Appropriate thermal management techniques, such as heat sinking or forced air cooling, may be necessary depending on the application and operating conditions. The device's gate charge characteristics should be carefully considered to optimize switching performance and minimize EMI. The datasheet provides comprehensive information on the device's electrical parameters, thermal characteristics, and safe operating area. Always consult the datasheet before using this component in any application.

This MOSFET is designed for optimal performance in power management systems. Careful consideration must be given to the absolute maximum ratings of the device during application. The device can be implemented in battery management and automotive electronic systems. The TPC8A05-H provides efficient and reliable power switching performance.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess