EN
  • EN
  • DE

TPCA8009

Part No TPCA8009
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case QFN8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735394-TPCA8009
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8009 CAD Model

Description

The TPCA8009 is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. It is designed for use in high-efficiency power switching applications. This MOSFET features low on-resistance and fast switching speed, which contributes to its efficient performance. It's commonly used in DC-DC converters and load switching circuits.

Applications:

  • DC-DC Converters: Widely used in synchronous rectification and power switching stages in DC-DC converters.
  • Load Switching: Employed as a high-side or low-side switch to control power to various loads in electronic systems.
  • Motor Control: Utilized in motor control circuits for efficient switching and power management.
  • Power Management Circuits: Found in power management units for various electronic devices.
  • LED Lighting: Used in LED driver circuits for efficient and controlled power delivery.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in high efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Low Gate Charge (Qg): Contributes to reduced switching losses.
  • Avalanche Capability: Offers robustness and reliability under transient conditions.
  • Surface Mount Package: Available in a surface mount package (e.g., SOP-8) for efficient board space utilization.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses and improve overall efficiency.
  • Reduced Heat Dissipation: Lower power losses lead to reduced heat generation, simplifying thermal management.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Improved Reliability: Avalanche capability enhances robustness and ensures reliable operation.
  • Simplified Design: Easier to implement and integrate into various power electronic systems.

The TPCA8009 typically has a drain-source voltage (VDS) rating of around 30V or higher and a continuous drain current (ID) rating that depends on the operating conditions and package. Its gate-source voltage (VGS) rating is typically around ±20V. It's designed to operate over a wide temperature range. Specific datasheets provide exact values for these parameters. It's suitable for both consumer and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,070 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess