EN
  • EN
  • DE

TPCA8060

Part No TPCA8060
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219857-TPCA8060
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCA8060 CAD Model

Description

The TPCA8060 is a high-performance N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed to provide efficient power switching and management in a variety of applications. It features a low drain-source on-resistance (RDS(ON)), which minimizes power dissipation and improves overall system efficiency. The TPCA8060 incorporates advanced trench technology, enhancing its switching speed and reducing gate charge.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Motor control systems
  • Load switching applications
  • LED lighting drivers

Features

  • Low drain-source on-resistance (RDS(ON)) for minimal power loss
  • High-speed switching capability due to low gate charge
  • Advanced trench gate structure for improved performance
  • Optimized for 4.5V gate drive, making it suitable for battery-powered applications
  • Small surface-mount package for space-saving designs
  • Pb-free and RoHS compliant

Benefits

  • Increased energy efficiency in power conversion circuits
  • Reduced heat generation, improving system reliability
  • Compact solution for space-constrained environments
  • Simplified thermal management due to low RDS(ON)
  • Environmentally friendly, meeting regulatory requirements

Additional Details

The TPCA8060 typically has a drain-source voltage (VDSS) rating of 30V and a continuous drain current (ID) rating up to 11A, depending on the specific application conditions and thermal management. The gate-source voltage (VGSS) is usually rated at ±20V. The RDS(ON) is typically specified at 9.5 mΩ at VGS = 10V and 15.0 mΩ at VGS = 4.5V. The device is usually supplied in an SOP-8 package. The operating and storage temperature ranges are typically between -55°C and 150°C. These characteristics make the TPCA8060 ideal for use in synchronous rectification and other high-efficiency power switching applications. Its robust design ensures reliable performance even under demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess