EN
  • EN
  • DE

TPCA8064-H,LQ(CM

Part No TPCA8064-H,LQ(CM
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 20A 8SOP-ADV / Trans MOSFET N-CH Si 30V 20A 8-Pin SOP Advance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Series U-MOSVII-H
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.3V @ 200μA
Gate Charge (Qg) (Maximum) @ Vgs 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1900pF @ 10V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.6W (Ta), 32W (Tc)
Rds On (Maximum) @ Id, Vgs 8.2 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SOP Advance (5x5)
Package 8-PowerVDFN
Win Source Part Number 797819-TPCA8064-H,LQ(CM
Popularity Medium
Supply and Demand Status Balance
Family Name TPCA8064-H
Introduction Date May 27, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TPCA8064-H,LQ(CM CAD Model

Description

The TPCA8064-H,LQ(CM is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control, and load switching circuits.

Applications:

  • DC-DC converters
  • Motor control
  • Load switching
  • Power management circuits
  • Backlight inverters

Features:

  • N-Channel Power MOSFET
  • Low On-Resistance: RDS(on) = 4.5 mΩ (typ.) at VGS = 10V
  • High Drain Current: ID = 50A
  • Low Gate Charge: Qg = 22 nC (typ.)
  • Drain-Source Voltage: VDS = 30V
  • Avalanche Rated
  • Surface Mount Device (SMD)
  • SOP-Advanced Package

Benefits:

  • Reduces power losses and improves efficiency in switching applications due to its low on-resistance.
  • Enables high-current switching with minimal voltage drop.
  • Facilitates fast switching speeds, reducing switching losses.
  • Provides robust performance with its avalanche rating.
  • Space-saving design with its SOP-Advanced package.

Additional Details:

The TPCA8064-H,LQ(CM power MOSFET is characterized by its low on-resistance and fast switching speeds, making it ideal for high-efficiency power conversion applications. The low on-resistance minimizes conduction losses, while the fast switching speeds reduce switching losses. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes. The SOP-Advanced package provides excellent thermal performance and allows for efficient heat dissipation. When using the TPCA8064-H,LQ(CM, it is important to consider the gate drive requirements and ensure that the gate voltage is within the specified range. Proper heatsinking is essential to maintain the MOSFET's junction temperature within its limits. Detailed electrical characteristics, such as threshold voltage, input capacitance, and output capacitance, can be found in the Toshiba datasheet for the TPCA8064-H. It's also critical to manage the gate charge effectively to optimize switching performance and minimize EMI. Furthermore, adhering to the recommended soldering profile and handling precautions for the SOP-Advanced package ensures reliable assembly and long-term operation.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7521 $61.3235
85+ $1.4380 $122.2300
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1689 $350.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess