The TPCC8093,L1 is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power management applications. This MOSFET is commonly used in DC-DC converters, power supplies, and motor control circuits.
Applications:
- DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
- Power Supplies: Employed in power supplies for computers, servers, and other electronic equipment.
- Motor Control: Used in motor control circuits to switch power to the motor windings.
- Load Switching: Switching power to various loads in electronic systems.
- LED Lighting: Used in LED lighting systems for efficient power control.
Features:
- N-Channel MOSFET: Enhancement-mode N-channel MOSFET.
- Low On-Resistance (RDS(on)): Reduces power losses and improves efficiency.
- Low Gate Charge (Qg): Minimizes switching losses.
- High Avalanche Energy (EAS): Provides robustness against voltage spikes.
- Surface Mount Package: Available in a surface-mount package for automated assembly.
- Pb-free and RoHS Compliant: Environmentally friendly construction.
Benefits:
- High Efficiency: Low on-resistance and gate charge minimize power losses, resulting in high efficiency.
- Fast Switching Speed: Low gate charge enables fast switching, improving the performance of switching circuits.
- Robustness: High avalanche energy provides robustness against voltage spikes, increasing reliability.
- Compact Size: Surface-mount package allows for compact designs.
- Easy to Use: Standard gate drive requirements simplify implementation.
Technical Specifications: The TPCC8093,L1 typically comes in a TSOP-6 package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the datasheet for specific values. The MOSFET is designed for operation over a specified temperature range.