The TPCF8004 is an N-channel MOSFET from Toshiba Semiconductor and Storage, optimized for high-efficiency power management applications. This MOSFET is designed to minimize conduction losses through a low on-resistance, making it ideal for DC-DC converters, load switching, and other power switching circuits.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Motor Control
Features
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- Fast Switching Speed
- Small Surface Mount Package (LF(CM))
- Lead-Free Terminal Plating
Benefits
- Improved Power Efficiency Due to Low RDS(on)
- Reduced Power Dissipation and Heat Generation
- Suitable for High-Frequency Switching Applications
- Compact Design for Space-Constrained Applications
- Environmentally Friendly Due to Lead-Free Construction
Technical Specifications
The TPCF8004 has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 6A. The typical RDS(on) is 22 mΩ at VGS = 10V and 33 mΩ at VGS = 4.5V. The gate-source threshold voltage (VGS(th)) is between 1.0V and 2.5V. The device is provided in the LF(CM) surface-mount package. It is fully RoHS compliant, meeting environmental standards for lead-free manufacturing.
In summary, the TPCF8004 offers an efficient and compact solution for various power switching needs. Its low on-resistance, fast switching, and small package make it a valuable component in modern electronic designs where space and power efficiency are crucial.