EN
  • EN
  • DE

TPCP8002(TE85L,F,M)

Part No TPCP8002(TE85L,F,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375869-TPCP8002(TE85L,F,M)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8002(TE85L,F,M) CAD Model

Description

The TPCP8002(TE85L,F,M) is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. It is designed for high-efficiency, low-voltage applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and fast switching speeds, making it suitable for various power management circuits.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Load switches: Employed for efficient power distribution and control.
  • Power management in portable devices: Found in smartphones, tablets, and laptops for battery management.
  • Motor control circuits: Suitable for driving small motors with efficiency.
  • LED lighting: Used in LED drivers for efficient lighting solutions.

Features:

  • Low on-resistance: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in power circuits.
  • Low gate charge: Reduces driving power requirements.
  • Small surface mounting type package: Facilitates compact designs and efficient heat dissipation.
  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Pb-free plating: Meets environmental standards.

Benefits:

  • Improved energy efficiency: Low on-resistance reduces power dissipation, resulting in cooler operation and longer battery life for portable devices.
  • Enhanced system performance: Fast switching speeds allow for higher operating frequencies, leading to faster response times and improved overall system performance.
  • Reduced component count: Integrated design and low gate charge simplify circuit design and reduce the number of required components.
  • Compact design: Small surface mounting package enables smaller and more compact electronic devices.
  • Environmentally friendly: Pb-free plating ensures compliance with environmental regulations.

Additional Details:

The TPCP8002(TE85L,F,M) is typically supplied in a SOP-8 package. Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and power dissipation (PD) rating. The specific values for these parameters will vary depending on the exact operating conditions. Consult the official Toshiba datasheet for detailed electrical characteristics, thermal resistance, and other performance metrics. The (TE85L,F,M) suffix indicates specific packaging and tape options.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess