EN
  • EN
  • DE

TPCP8011

Part No TPCP8011
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1427+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750260-TPCP8011
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCP8011 CAD Model

Description

The TPCP8011 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications requiring high efficiency and low on-resistance. This MOSFET is commonly used in load switching, power conversion, and motor control circuits.

Applications

  • Load Switching: Used for controlling power to various loads in electronic systems.
  • Power Conversion: Employed in DC-DC converters for efficient power conversion.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of motors.
  • Battery Management Systems: Integrated into battery management systems for charging and discharging control.
  • Power Amplifiers: Used in power amplifier circuits for signal amplification.

Features

  • P-Channel MOSFET: Features a P-channel configuration for easy drive with low-side drivers.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, reducing power loss and improving efficiency.
  • High Drain Current (ID): Capable of handling high drain currents, making it suitable for high-power applications.
  • Low Gate Charge (Qg): Features low gate charge, reducing switching losses and improving efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, ensuring reliability in demanding applications.
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits

  • High Efficiency: Provides high efficiency by minimizing power loss and heat dissipation.
  • Improved System Performance: Enhances system performance by providing efficient power management.
  • Reduced System Complexity: Simplifies system design by offering a compact and easy-to-use solution.
  • Increased Reliability: Designed for high reliability, ensuring long-term performance in demanding applications.
  • Cost-Effective Solution: Offers a cost-effective solution for power management applications.

Additional Details

The TPCP8011 operates from a single power supply and is available in a surface mount package. The low on-resistance minimizes power loss, while the high drain current capability makes it suitable for high-power applications. The avalanche rating ensures reliability in demanding conditions.

For detailed specifications, including drain-source voltage, drain current, and on-resistance, refer to the Toshiba Semiconductor and Storage datasheet for the TPCP8011 P-channel MOSFET.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7415 $59.3200
190+ $0.6085 $115.6150
295+ $0.5895 $173.9025
405+ $0.5705 $231.0525
525+ $0.5514 $289.4850
705+ $0.4943 $348.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess