EN
  • EN
  • DE

SKY77191-13

Part No SKY77191-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324937-SKY77191-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77191-13 CAD Model

Description

The SKY77191-13 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for quad-band GSM/GPRS/EDGE applications in mobile devices. This module integrates a high-efficiency power amplifier, input and output matching networks, and a power control interface, providing a complete solution for power amplification needs in GSM/GPRS/EDGE systems. The SKY77191-13 supports the GSM850, EGSM900, DCS1800, and PCS1900 bands.

Applications:

  • Mobile Phones (GSM/GPRS/EDGE)
  • Wireless Data Terminals
  • Portable Communication Devices
  • Cellular IoT (Internet of Things) Devices

Features:

  • Quad-Band Operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Efficiency: Minimizes power consumption for extended battery life.
  • Integrated Matching Networks: Simplifies board design and reduces component count.
  • Power Control Interface: Enables precise control of output power.
  • Compact Size: Small form factor for integration into space-constrained devices.
  • GSM/GPRS/EDGE Compliant: Meets the requirements of GSM/GPRS/EDGE standards.
  • Low Harmonics: Reduces spurious emissions to comply with regulatory limits.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, increasing the operating time of mobile devices.
  • Simplified Design: Integrated matching and power control features simplify the design process.
  • Reduced BOM Costs: Fewer external components are required, lowering the bill of materials.
  • Enhanced Performance: Optimized power amplification ensures reliable communication.
  • Smaller Device Size: Compact form factor enables integration into smaller, more portable devices.

Additional Details:

The SKY77191-13 is designed for optimal performance in mobile communication environments. Its power control interface allows dynamic adjustment of output power. Advanced semiconductor technology is used for high linearity and low noise. Detailed specifications and application information are available in the datasheet from Skyworks Solutions Inc.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess