The TPCP8406 is a P-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for efficient power management in various applications, including load switching, DC-DC conversion, and portable devices. It is characterized by its low on-resistance and gate charge, contributing to high efficiency and minimal power loss.
Applications
- Load Switches
- DC-DC Converters
- Portable Device Power Management
- Battery Protection Circuits
Features
- P-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(ON))
- Low Gate Charge (Qg)
- 1.8 V Drive Capability
- Surface Mount Device (SMD)
- Lead-Free Plating
Benefits
- Enhanced Power Efficiency due to Low RDS(ON)
- Minimized Power Loss and Heat Generation
- Simplified Gate Drive Circuitry
- Compact Size for Space-Constrained Applications
- Environmentally Friendly Due to Lead-Free Construction
Additional Details
The TPCP8406 features a low gate charge, which contributes to fast switching speeds and reduced power loss during switching. Its low on-resistance minimizes voltage drop and power dissipation when the MOSFET is in the ON state. This device is well-suited for applications such as power management in smartphones, tablets, and other portable devices. The 1.8V drive capability allows for direct logic-level control, simplifying the design process and reducing the number of required components. The small surface mount package makes it suitable for high-density circuit board layouts in compact electronic devices.
Specifications:
- VDSS (Drain-Source Voltage): -30V
- ID (Drain Current): -5A
- RDS(on) (Drain-Source On-Resistance): 49 mΩ (VGS = -4.5V), 82 mΩ (VGS = -2.5V)
- PD (Power Dissipation): 1.5W
The TPCP8406 is RoHS compliant.