EN
  • EN
  • DE

TPCT4203 T2LPEW.E

Part No TPCT4203 T2LPEW.E
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375952-TPCT4203 T2LPEW.E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCT4203 T2LPEW.E CAD Model

Description

The TPCT4203 T2LPEW.E is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. These TVS diodes are crucial for ensuring the reliability and longevity of electronic devices operating in environments prone to voltage transients.

Applications

  • ESD protection for high-speed data lines: The TPCT4203 is used to protect data lines such as USB, HDMI, and Ethernet interfaces from ESD events.
  • Surge protection for power supplies: It can be used to protect power supplies from voltage surges caused by lightning strikes or other power disturbances.
  • Automotive electronics: The TPCT4203 is suitable for use in automotive electronics applications where voltage surges are common.
  • Industrial equipment: It can be used to protect industrial equipment from voltage surges caused by electrical noise or power fluctuations.
  • Consumer electronics: Applications within consumer electronics to protect I/O and power lines.

Features

  • Low clamping voltage: The TPCT4203 has a low clamping voltage, which helps to protect sensitive electronic components from overvoltage stress.
  • Fast response time: It has a fast response time, which allows it to quickly clamp voltage surges before they can damage protected components.
  • Small package size: Available in small surface-mount packages, minimizing the board space used.
  • High surge capability: Designed to withstand high surge currents, providing robust protection against transient events.
  • Low capacitance: Minimizes signal degradation on high-speed data lines.

Benefits

  • Improved reliability: The TPCT4203 helps to improve the reliability of electronic devices by protecting them from voltage surges.
  • Reduced downtime: By preventing damage from voltage surges, it can help to reduce downtime and maintenance costs.
  • Increased product lifespan: Protecting sensitive components from overvoltage stress extends the lifespan of the overall product.
  • Enhanced safety: The TVS diode contributes to enhanced safety by preventing electrical hazards caused by voltage surges.
  • Cost savings: Reduces the risk of component failure due to voltage surges, resulting in cost savings over the product's lifetime.

Additional Details

The TPCT4203 typically features a standoff voltage in the range of 3.3V to 5V, making it suitable for protecting low-voltage circuits. Its surge current capability is often specified according to industry standards such as IEC 61000-4-2 for ESD protection and IEC 61000-4-5 for surge protection. The specific package type (e.g., SOT-23, SOD-323) will dictate the physical dimensions and pinout of the device. Furthermore, information about the device's dynamic resistance and reverse leakage current are crucial to consider when designing it into a protection circuit.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess