EN
  • EN
  • DE

TPD1008SA

Part No TPD1008SA
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH SIDE POWER SWITCH FOR MOTORS,SOLENOIDS, AND LAMP DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375955-TPD1008SA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1008SA CAD Model

Description

The TPD1008SA is a high-side power switch manufactured by Toshiba Semiconductor and Storage. It's designed to control power distribution in various electronic systems, providing features such as overcurrent protection, overtemperature protection, and short-circuit protection. This power switch is commonly used in applications requiring reliable and safe power management.

Applications

  • Automotive Power Distribution: The TPD1008SA can be used in automotive systems to control power to various loads, such as lights, motors, and electronic control units (ECUs).
  • Industrial Control Systems: It is suitable for industrial applications where reliable power switching and protection are required.
  • Power Supplies: Used in power supplies to switch power to different components or circuits.
  • Motor Control: Can be implemented in motor control circuits for switching power to motors.
  • Lighting Control: Used for switching power to lighting systems, including LED lighting.

Features

  • Overcurrent Protection: The TPD1008SA features built-in overcurrent protection, which prevents damage to the switch and the load in case of excessive current draw.
  • Overtemperature Protection: It includes overtemperature protection, which shuts down the switch if it overheats, preventing thermal damage.
  • Short-Circuit Protection: The switch incorporates short-circuit protection, which protects it from damage in the event of a short circuit on the load side.
  • High-Side Switching: The TPD1008SA is a high-side switch, which means it switches the power supply voltage rather than the ground connection.
  • Low On-Resistance: The low on-resistance minimizes power dissipation and voltage drop across the switch.

Benefits

  • Enhanced System Reliability: The built-in protection features of the TPD1008SA enhance the reliability of the overall system by preventing damage from overcurrent, overtemperature, and short circuits.
  • Reduced Component Count: The integrated protection features reduce the need for external protection components, simplifying the design and reducing the overall component count.
  • Improved Safety: The protection features improve the safety of the system by preventing damage and potential hazards.
  • Simplified Design: The high-side switching configuration simplifies the design of the power distribution system.
  • Energy Efficiency: The low on-resistance improves energy efficiency by minimizing power dissipation in the switch.

Additional Details

The TPD1008SA's key specifications often include its operating voltage range, maximum current rating, on-resistance (RDS(on)), and thermal resistance. Understanding these specifications is crucial for selecting the appropriate switch for a given application. The device is typically available in surface-mount packages, such as SOP-8 or similar, for ease of assembly on printed circuit boards. Datasheets also detail the switch's response time to fault conditions and its behavior during protection events.

You May Also Be Interested in

Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
NVIDIA
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess